Panasonic Chip Resistor - Surface Mount ERJ-PB3D3320V

Description
RES SMD 332 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 332 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3D3320V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D3320V
Chip Resistor - Surface Mount ERJ-PB3D3320V
RES SMD 332 OHM 0.5% 1/5W 0603

RES SMD 332 OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic - 68AC6837 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic
68AC6837
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic 68AC6837
CHIP RES, THICK FILM, 332R, 0.2W, 0603; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.2W, 0603; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic - 68AC6836 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic
68AC6836
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic 68AC6836
CHIP RES, THICK FILM, 332R, 0.2W, 0603; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.2W, 0603; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3D3320V 68AC6837
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 332 ohms 332 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers