Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D3160V

Description
RES SMD 316 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 316 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D3160V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D3160V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D3160V
RES SMD 316 OHM 0.5% 1/5W 0603

RES SMD 316 OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 316R, 0.2W, 0603; Resistance Panasonic - 68AC6819 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.2W, 0603; Resistance Panasonic
68AC6819
Chip Res, Thick Film, 316R, 0.2W, 0603; Resistance Panasonic 68AC6819
CHIP RES, THICK FILM, 316R, 0.2W, 0603; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.2W, 0603; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316R, 0.2W, 0603; Resistance Panasonic - 68AC6818 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.2W, 0603; Resistance Panasonic
68AC6818
Chip Res, Thick Film, 316R, 0.2W, 0603; Resistance Panasonic 68AC6818
CHIP RES, THICK FILM, 316R, 0.2W, 0603; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.2W, 0603; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D3160V 68AC6819
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 316R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 316 ohms 316 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details