Panasonic Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic ERJ-PB3D2802V

Description
CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic - 68AC6787 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic
68AC6787
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic 68AC6787
CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic - 68AC6786 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic
68AC6786
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic 68AC6786
CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D2802V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D2802V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D2802V
RES SMD 28K OHM 0.5% 1/5W 0603

RES SMD 28K OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6787 ERJ-PB3D2802V
Product Name Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 28000 ohms 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers