Panasonic Chip Res, Thick Film, 27K4, 0.2W, 0603; Resistance Panasonic ERJ-PB3D2742V

Description
CHIP RES, THICK FILM, 27K4, 0.2W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27K4, 0.2W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27K4, 0.2W, 0603; Resistance Panasonic - 68AC6780 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K4, 0.2W, 0603; Resistance Panasonic
68AC6780
Chip Res, Thick Film, 27K4, 0.2W, 0603; Resistance Panasonic 68AC6780
CHIP RES, THICK FILM, 27K4, 0.2W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 27K4, 0.2W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27K4, 0.2W, 0603; Resistance Panasonic - 68AC6781 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K4, 0.2W, 0603; Resistance Panasonic
68AC6781
Chip Res, Thick Film, 27K4, 0.2W, 0603; Resistance Panasonic 68AC6781
CHIP RES, THICK FILM, 27K4, 0.2W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 27K4, 0.2W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D2742V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D2742V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D2742V
RES SMD 27.4K OHM 0.5% 1/5W 0603

RES SMD 27.4K OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6780 ERJ-PB3D2742V
Product Name Chip Res, Thick Film, 27K4, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 27400 ohms 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers