Panasonic Chip Resistor - Surface Mount ERJ-PB3D2492V

Description
RES SMD 24.9K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 24.9K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3D2492V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D2492V
Chip Resistor - Surface Mount ERJ-PB3D2492V
RES SMD 24.9K OHM 0.5% 1/5W 0603

RES SMD 24.9K OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic - 68AC6750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic
68AC6750
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic 68AC6750
CHIP RES, THICK FILM, 24K9, 0.2W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K9, 0.2W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic - 68AC6751 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic
68AC6751
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic 68AC6751
CHIP RES, THICK FILM, 24K9, 0.2W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K9, 0.2W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3D2492V 68AC6750
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 24900 ohms 24900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers