Panasonic Chip Res, Thick Film, 22K1, 0.2W, 0603; Resistance Panasonic ERJ-PB3D2212V

Description
CHIP RES, THICK FILM, 22K1, 0.2W, 0603; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22K1, 0.2W, 0603; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22K1, 0.2W, 0603; Resistance Panasonic - 68AC6715 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K1, 0.2W, 0603; Resistance Panasonic
68AC6715
Chip Res, Thick Film, 22K1, 0.2W, 0603; Resistance Panasonic 68AC6715
CHIP RES, THICK FILM, 22K1, 0.2W, 0603; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K1, 0.2W, 0603; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22K1, 0.2W, 0603; Resistance Panasonic - 68AC6714 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K1, 0.2W, 0603; Resistance Panasonic
68AC6714
Chip Res, Thick Film, 22K1, 0.2W, 0603; Resistance Panasonic 68AC6714
CHIP RES, THICK FILM, 22K1, 0.2W, 0603; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K1, 0.2W, 0603; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D2212V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D2212V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D2212V
RES SMD 22.1K OHM 0.5% 1/5W 0603

RES SMD 22.1K OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6715 ERJ-PB3D2212V
Product Name Chip Res, Thick Film, 22K1, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 22100 ohms 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details