Panasonic Chip Resistor - Surface Mount ERJ-PB3D2002V

Description
RES SMD 20K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 20K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3D2002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D2002V
Chip Resistor - Surface Mount ERJ-PB3D2002V
RES SMD 20K OHM 0.5% 1/5W 0603

RES SMD 20K OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic - 68AC6684 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic
68AC6684
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic 68AC6684
CHIP RES, THICK FILM, 20K, 0.2W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.2W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic - 68AC6685 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic
68AC6685
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic 68AC6685
CHIP RES, THICK FILM, 20K, 0.2W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.2W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3D2002V 68AC6684
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details