Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D1652V

Description
RES SMD 16.5K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 16.5K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D1652V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D1652V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D1652V
RES SMD 16.5K OHM 0.5% 1/5W 0603

RES SMD 16.5K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 16K5, 0.2W, 0603; Resistance Panasonic - 68AC6647 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K5, 0.2W, 0603; Resistance Panasonic
68AC6647
Chip Res, Thick Film, 16K5, 0.2W, 0603; Resistance Panasonic 68AC6647
CHIP RES, THICK FILM, 16K5, 0.2W, 0603; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K5, 0.2W, 0603; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K5, 0.2W, 0603; Resistance Panasonic - 68AC6646 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K5, 0.2W, 0603; Resistance Panasonic
68AC6646
Chip Res, Thick Film, 16K5, 0.2W, 0603; Resistance Panasonic 68AC6646
CHIP RES, THICK FILM, 16K5, 0.2W, 0603; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K5, 0.2W, 0603; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D1652V 68AC6647
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 16K5, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 16500 ohms 16500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details