Panasonic Chip Res, Thick Film, 976R, 0.2W, 0603; Resistance Panasonic ERJ-PB3B9760V

Description
CHIP RES, THICK FILM, 976R, 0.2W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 976R, 0.2W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 976R, 0.2W, 0603; Resistance Panasonic - 68AC6544 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 976R, 0.2W, 0603; Resistance Panasonic
68AC6544
Chip Res, Thick Film, 976R, 0.2W, 0603; Resistance Panasonic 68AC6544
CHIP RES, THICK FILM, 976R, 0.2W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 976R, 0.2W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 976R, 0.2W, 0603; Resistance Panasonic - 68AC6545 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 976R, 0.2W, 0603; Resistance Panasonic
68AC6545
Chip Res, Thick Film, 976R, 0.2W, 0603; Resistance Panasonic 68AC6545
CHIP RES, THICK FILM, 976R, 0.2W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 976R, 0.2W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6544
Product Name Chip Res, Thick Film, 976R, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers