Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B9090V

Description
RES SMD 909 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 909 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B9090V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B9090V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B9090V
RES SMD 909 OHM 0.1% 1/5W 0603

RES SMD 909 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic - 68AC6520 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic
68AC6520
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic 68AC6520
CHIP RES, THICK FILM, 909R, 0.2W, 0603; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.2W, 0603; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic - 68AC6521 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic
68AC6521
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic 68AC6521
CHIP RES, THICK FILM, 909R, 0.2W, 0603; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.2W, 0603; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B9090V 68AC6520
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details