Panasonic Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic ERJ-PB3B8661V

Description
CHIP RES, THICK FILM, 8K66, 0.2W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K66, 0.2W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic - 68AC6510 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic
68AC6510
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic 68AC6510
CHIP RES, THICK FILM, 8K66, 0.2W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K66, 0.2W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic - 68AC6511 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic
68AC6511
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic 68AC6511
CHIP RES, THICK FILM, 8K66, 0.2W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K66, 0.2W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6510
Product Name Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details