Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B7680V

Description
RES SMD 768 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 768 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B7680V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B7680V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B7680V
RES SMD 768 OHM 0.1% 1/5W 0603

RES SMD 768 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic - 68AC6473 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic
68AC6473
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic 68AC6473
CHIP RES, THICK FILM, 768R, 0.2W, 0603; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.2W, 0603; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic - 68AC6472 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic
68AC6472
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic 68AC6472
CHIP RES, THICK FILM, 768R, 0.2W, 0603; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.2W, 0603; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B7680V 68AC6473
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details