Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B7152V

Description
RES SMD 71.5K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 71.5K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B7152V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B7152V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B7152V
RES SMD 71.5K OHM 0.1% 1/5W 0603

RES SMD 71.5K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 71K5, 0.2W, 0603; Resistance Panasonic - 68AC6458 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 71K5, 0.2W, 0603; Resistance Panasonic
68AC6458
Chip Res, Thick Film, 71K5, 0.2W, 0603; Resistance Panasonic 68AC6458
CHIP RES, THICK FILM, 71K5, 0.2W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 71K5, 0.2W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 71K5, 0.2W, 0603; Resistance Panasonic - 68AC6459 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 71K5, 0.2W, 0603; Resistance Panasonic
68AC6459
Chip Res, Thick Film, 71K5, 0.2W, 0603; Resistance Panasonic 68AC6459
CHIP RES, THICK FILM, 71K5, 0.2W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 71K5, 0.2W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B7152V 68AC6458
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 71K5, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 71500 ohms 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details