Panasonic Chip Resistor - Surface Mount ERJ-PB3B5902V

Description
RES SMD 59K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 59K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3B5902V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3B5902V
Chip Resistor - Surface Mount ERJ-PB3B5902V
RES SMD 59K OHM 0.1% 1/5W 0603

RES SMD 59K OHM 0.1% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic - 68AC6399 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic
68AC6399
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic 68AC6399
CHIP RES, THICK FILM, 59K, 0.2W, 0603; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 59K, 0.2W, 0603; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic - 68AC6398 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic
68AC6398
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic 68AC6398
CHIP RES, THICK FILM, 59K, 0.2W, 0603; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 59K, 0.2W, 0603; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3B5902V 68AC6399
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 59000 ohms 59000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details