Panasonic RES SMD 3.92K OHM 0.1% 1/5W 0603 ERJ-PB3B3921V

Description
RES SMD 3.92K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 3.92K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3.92K OHM 0.1% 1/5W 0603 - 590-ERJ-PB3B3921V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.92K OHM 0.1% 1/5W 0603
590-ERJ-PB3B3921V
RES SMD 3.92K OHM 0.1% 1/5W 0603 590-ERJ-PB3B3921V
RES SMD 3.92K OHM 0.1% 1/5W 0603

RES SMD 3.92K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 3K92, 0.2W, 0603; Resistance Panasonic - 68AC6271 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K92, 0.2W, 0603; Resistance Panasonic
68AC6271
Chip Res, Thick Film, 3K92, 0.2W, 0603; Resistance Panasonic 68AC6271
CHIP RES, THICK FILM, 3K92, 0.2W, 0603; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K92, 0.2W, 0603; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K92, 0.2W, 0603; Resistance Panasonic - 68AC6270 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K92, 0.2W, 0603; Resistance Panasonic
68AC6270
Chip Res, Thick Film, 3K92, 0.2W, 0603; Resistance Panasonic 68AC6270
CHIP RES, THICK FILM, 3K92, 0.2W, 0603; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K92, 0.2W, 0603; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PB3B3921V 68AC6271
Product Name RES SMD 3.92K OHM 0.1% 1/5W 0603 Chip Res, Thick Film, 3K92, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details