RES SMD 3.57K OHM 0.1% 1/5W 0603
CHIP RES, THICK FILM, 3K57, 0.2W, 0603; Resistance:3.57kohm;
CHIP RES, THICK FILM, 3K57, 0.2W, 0603; Resistance:3.57kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-PB3B3571V | 68AC6235 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 3K57, 0.2W, 0603; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 3570 ohms | 3570 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.2000 watts | 0.2000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |