Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B2870V

Description
RES SMD 287 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 287 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B2870V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B2870V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B2870V
RES SMD 287 OHM 0.1% 1/5W 0603

RES SMD 287 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic - 68AC6168 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic
68AC6168
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic 68AC6168
CHIP RES, THICK FILM, 287R, 0.2W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.2W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic - 68AC6167 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic
68AC6167
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic 68AC6167
CHIP RES, THICK FILM, 287R, 0.2W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.2W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B2870V 68AC6168
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 287 ohms 287 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details