Panasonic Chip Res, Thick Film, 280R, 0.2W, 0603; Resistance Panasonic ERJ-PB3B2800V

Description
CHIP RES, THICK FILM, 280R, 0.2W, 0603; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 280R, 0.2W, 0603; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 280R, 0.2W, 0603; Resistance Panasonic - 68AC6161 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280R, 0.2W, 0603; Resistance Panasonic
68AC6161
Chip Res, Thick Film, 280R, 0.2W, 0603; Resistance Panasonic 68AC6161
CHIP RES, THICK FILM, 280R, 0.2W, 0603; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 280R, 0.2W, 0603; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 280R, 0.2W, 0603; Resistance Panasonic - 68AC6162 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280R, 0.2W, 0603; Resistance Panasonic
68AC6162
Chip Res, Thick Film, 280R, 0.2W, 0603; Resistance Panasonic 68AC6162
CHIP RES, THICK FILM, 280R, 0.2W, 0603; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 280R, 0.2W, 0603; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B2800V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B2800V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B2800V
RES SMD 280 OHM 0.1% 1/5W 0603

RES SMD 280 OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6161 ERJ-PB3B2800V
Product Name Chip Res, Thick Film, 280R, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details