Panasonic Chip Resistor - Surface Mount ERJ-PB3B2702V

Description
RES SMD 27K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 27K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3B2702V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3B2702V
Chip Resistor - Surface Mount ERJ-PB3B2702V
RES SMD 27K OHM 0.1% 1/5W 0603

RES SMD 27K OHM 0.1% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 27K, 0.2W, 0603; Resistance Panasonic - 68AC6154 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K, 0.2W, 0603; Resistance Panasonic
68AC6154
Chip Res, Thick Film, 27K, 0.2W, 0603; Resistance Panasonic 68AC6154
CHIP RES, THICK FILM, 27K, 0.2W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 27K, 0.2W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27K, 0.2W, 0603; Resistance Panasonic - 68AC6153 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K, 0.2W, 0603; Resistance Panasonic
68AC6153
Chip Res, Thick Film, 27K, 0.2W, 0603; Resistance Panasonic 68AC6153
CHIP RES, THICK FILM, 27K, 0.2W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 27K, 0.2W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3B2702V 68AC6154
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 27K, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 27000 ohms 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details