Panasonic Chip Res, Thick Film, 1K87, 0.2W, 0603; Resistance Panasonic ERJ-PB3B1871V

Description
CHIP RES, THICK FILM, 1K87, 0.2W, 0603; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K87, 0.2W, 0603; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K87, 0.2W, 0603; Resistance Panasonic - 68AC6048 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K87, 0.2W, 0603; Resistance Panasonic
68AC6048
Chip Res, Thick Film, 1K87, 0.2W, 0603; Resistance Panasonic 68AC6048
CHIP RES, THICK FILM, 1K87, 0.2W, 0603; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K87, 0.2W, 0603; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K87, 0.2W, 0603; Resistance Panasonic - 68AC6049 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K87, 0.2W, 0603; Resistance Panasonic
68AC6049
Chip Res, Thick Film, 1K87, 0.2W, 0603; Resistance Panasonic 68AC6049
CHIP RES, THICK FILM, 1K87, 0.2W, 0603; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K87, 0.2W, 0603; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6048
Product Name Chip Res, Thick Film, 1K87, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers