Panasonic SMD 5W Resistor ERJ-PB3B1502V

Description
RES SMD 15K OHM 0.1% 1/5W 0603 Product overview: ERJ-PB3B1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3B1502V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 15K OHM 0.1% 1/5W 0603 Product overview: ERJ-PB3B1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3B1502V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-ERJ-PB3B1502V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-ERJ-PB3B1502V
SMD 5W Resistor 52-ERJ-PB3B1502V
RES SMD 15K OHM 0.1% 1/5W 0603 Product overview: ERJ-PB3B1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3B1502V can be used for catalog matching and distributor lookup.

RES SMD 15K OHM 0.1% 1/5W 0603 Product overview: ERJ-PB3B1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3B1502V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Res, Thick Film, 15K, 0.2W, 0603; Resistance Panasonic - 68AC6007 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K, 0.2W, 0603; Resistance Panasonic
68AC6007
Chip Res, Thick Film, 15K, 0.2W, 0603; Resistance Panasonic 68AC6007
CHIP RES, THICK FILM, 15K, 0.2W, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K, 0.2W, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15K, 0.2W, 0603; Resistance Panasonic - 68AC6006 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K, 0.2W, 0603; Resistance Panasonic
68AC6006
Chip Res, Thick Film, 15K, 0.2W, 0603; Resistance Panasonic 68AC6006
CHIP RES, THICK FILM, 15K, 0.2W, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K, 0.2W, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-PB3B1502V 68AC6007
Product Name SMD 5W Resistor Chip Res, Thick Film, 15K, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms 15000 ohms
Power Rating 0.2000 watts 0.2000 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details