CHIP RES, THICK FILM, 14K7, 0.2W, 0603; Resistance:14.7kohm;
CHIP RES, THICK FILM, 14K7, 0.2W, 0603; Resistance:14.7kohm;
RES SMD 14.7K OHM 0.1% 1/5W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 68AC6003 | ERJ-PB3B1472V |
| Product Name | Chip Res, Thick Film, 14K7, 0.2W, 0603; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 14700 ohms | 14700 ohms |