Panasonic Chip Resistor - Surface Mount ERJ-PB3B1471V

Description
RES SMD 1.47K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 1.47K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3B1471V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3B1471V
Chip Resistor - Surface Mount ERJ-PB3B1471V
RES SMD 1.47K OHM 0.1% 1/5W 0603

RES SMD 1.47K OHM 0.1% 1/5W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B1471V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B1471V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B1471V
RES SMD 1.47K OHM 0.1% 1/5W 0603

RES SMD 1.47K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K47, 0.2W, 0603; Resistance Panasonic - 68AC6001 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K47, 0.2W, 0603; Resistance Panasonic
68AC6001
Chip Res, Thick Film, 1K47, 0.2W, 0603; Resistance Panasonic 68AC6001
CHIP RES, THICK FILM, 1K47, 0.2W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K47, 0.2W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K47, 0.2W, 0603; Resistance Panasonic - 68AC6000 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K47, 0.2W, 0603; Resistance Panasonic
68AC6000
Chip Res, Thick Film, 1K47, 0.2W, 0603; Resistance Panasonic 68AC6000
CHIP RES, THICK FILM, 1K47, 0.2W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K47, 0.2W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-PB3B1471V ERJ-PB3B1471V 68AC6001
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K47, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1470 ohms 1470 ohms 1470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details