Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B1431V

Description
RES SMD 1.43K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 1.43K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B1431V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B1431V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B1431V
RES SMD 1.43K OHM 0.1% 1/5W 0603

RES SMD 1.43K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K43, 0.2W, 0603; Resistance Panasonic - 68AC5996 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K43, 0.2W, 0603; Resistance Panasonic
68AC5996
Chip Res, Thick Film, 1K43, 0.2W, 0603; Resistance Panasonic 68AC5996
CHIP RES, THICK FILM, 1K43, 0.2W, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K43, 0.2W, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K43, 0.2W, 0603; Resistance Panasonic - 68AC5997 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K43, 0.2W, 0603; Resistance Panasonic
68AC5997
Chip Res, Thick Film, 1K43, 0.2W, 0603; Resistance Panasonic 68AC5997
CHIP RES, THICK FILM, 1K43, 0.2W, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K43, 0.2W, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B1431V 68AC5996
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K43, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1430 ohms 1430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567735P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details