Panasonic Chip Res, Thick Film, 1K13, 0.2W, 0603; Resistance Panasonic ERJ-PB3B1131V

Description
CHIP RES, THICK FILM, 1K13, 0.2W, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K13, 0.2W, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K13, 0.2W, 0603; Resistance Panasonic - 68AC5954 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K13, 0.2W, 0603; Resistance Panasonic
68AC5954
Chip Res, Thick Film, 1K13, 0.2W, 0603; Resistance Panasonic 68AC5954
CHIP RES, THICK FILM, 1K13, 0.2W, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K13, 0.2W, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K13, 0.2W, 0603; Resistance Panasonic - 68AC5955 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K13, 0.2W, 0603; Resistance Panasonic
68AC5955
Chip Res, Thick Film, 1K13, 0.2W, 0603; Resistance Panasonic 68AC5955
CHIP RES, THICK FILM, 1K13, 0.2W, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K13, 0.2W, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B1131V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B1131V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B1131V
RES SMD 1.13K OHM 0.1% 1/5W 0603

RES SMD 1.13K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC5954 ERJ-PB3B1131V
Product Name Chip Res, Thick Film, 1K13, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1130 ohms 1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573334 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details