Panasonic Chip Resistor - Surface Mount ERJ-PA3J913V

Description
RES SMD 91K OHM 5% 1/3W 0603
Datasheet
Description
RES SMD 91K OHM 5% 1/3W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA3J913V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA3J913V
Chip Resistor - Surface Mount ERJ-PA3J913V
RES SMD 91K OHM 5% 1/3W 0603

RES SMD 91K OHM 5% 1/3W 0603

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X5106 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X5106
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X5106
0603 new anti-surge resistor RoHS Compliant: Yes

0603 new anti-surge resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA3J913V 84X5106
Product Name Chip Resistor - Surface Mount 0603 New Anti-Surge Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 91000 ohms
Tolerance 5 +/- %
Power Rating 0.3330 to 0.3333 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details