0603 new anti-surge resistor RoHS Compliant: Yes
RES SMD 82 OHM 5% 1/4W 0603
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 84X5097 | 590-ERJ-PA3J820V |
| Product Name | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic | RES SMD 82 OHM 5% 1/4W 0603 |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Surge Resistor | |
| Mounting / Packaging | 0603 | |
| Standards and Certifications | RoHS | RoHS |
| Technology / Construction | Thick Film (Chip); Thick Film |