RES SMD 47K OHM 5% 1/4W 0603
RES SMD 47K OHM 5% 1/3W 0603
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
| Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 590-ERJ-PA3J473V | ERJ-PA3J473V | 84X5064 |
| Product Name | RES SMD 47K OHM 5% 1/4W 0603 | Resistors - Chip Resistor - Surface Mount | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0603; 0603 (1608 Metric) | 0603 |
| Resistance Range | 47000 ohms | 47000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |