RES SMD 43K OHM 5% 1/3W 0603
0603 new anti-surge resistor RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-PA3J433V | 84X5059 |
| Product Name | Chip Resistor - Surface Mount | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 43000 ohms | |
| Tolerance | 5 +/- % | |
| Power Rating | 0.3330 to 0.3333 watts | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |