RES SMD 1M OHM 5% 1/3W 0603 Product overview: ERJ-PA3J105V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3J105V can be used for catalog matching and distributor lookup.
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-ERJ-PA3J105V | 84X4975 |
| Product Name | SMD 3W Resistor | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603 |
| Resistance Range | 1.00E6 ohms | |
| Power Rating | 0.2500 watts | |
| Operating DC Voltage | 150 volts |