RES SMD 560K OHM 1% 1/3W 0603
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 250 mW, - 1%, 150 V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-PA3F5603V | 84X4823 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 250 Mw, 1%, 150 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 560000 ohms | |
| Tolerance | 1 +/- % |