0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
RES SMD 24K OHM 1% 1/3W 0603
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 84X4603 | ERJ-PA3F2402V |
| Product Name | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Mounting / Packaging | 0603 | 0603; 0603 (1608 Metric) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |