Panasonic SMD 3W Resistor ERJ-PA3F1002V

Description
RES SMD 10K OHM 1% 1/3W 0603 Product overview: ERJ-PA3F1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F1002V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10K OHM 1% 1/3W 0603 Product overview: ERJ-PA3F1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F1002V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W Resistor - 52-ERJ-PA3F1002V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-ERJ-PA3F1002V
SMD 3W Resistor 52-ERJ-PA3F1002V
RES SMD 10K OHM 1% 1/3W 0603 Product overview: ERJ-PA3F1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F1002V can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 1% 1/3W 0603 Product overview: ERJ-PA3F1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F1002V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA3F1002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA3F1002V
Chip Resistor - Surface Mount ERJ-PA3F1002V
RES SMD 10K OHM 1% 1/3W 0603

RES SMD 10K OHM 1% 1/3W 0603

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 57AK1087 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
57AK1087
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 57AK1087
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X4398 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X4398
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X4398
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERJ-PA3F1002V ERJ-PA3F1002V 57AK1087
Product Name SMD 3W Resistor Chip Resistor - Surface Mount 0603 New Anti-Surge Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 10000 ohms 10000 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details