Panasonic Chip Resistor - Surface Mount ERJ-PA2J911X

Description
RES SMD 910 OHM 5% 1/5W 0402
Datasheet
Description
RES SMD 910 OHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2J911X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2J911X
Chip Resistor - Surface Mount ERJ-PA2J911X
RES SMD 910 OHM 5% 1/5W 0402

RES SMD 910 OHM 5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic - 03AC6112 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic
03AC6112
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic 03AC6112
CHIP RES, THICK FILM, 910R, 0.2W, 0402; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.2W, 0402; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic - 68AC2266 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic
68AC2266
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic 68AC2266
CHIP RES, THICK FILM, 910R, 0.2W, 0402; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.2W, 0402; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2J911X 03AC6112
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details