Panasonic Chip Res, Thick Film, 62K, 0.2W, 0402; Resistance Panasonic ERJ-PA2J623X

Description
CHIP RES, THICK FILM, 62K, 0.2W, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62K, 0.2W, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62K, 0.2W, 0402; Resistance Panasonic - 68AC2253 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.2W, 0402; Resistance Panasonic
68AC2253
Chip Res, Thick Film, 62K, 0.2W, 0402; Resistance Panasonic 68AC2253
CHIP RES, THICK FILM, 62K, 0.2W, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.2W, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62K, 0.2W, 0402; Resistance Panasonic - 03AC6099 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.2W, 0402; Resistance Panasonic
03AC6099
Chip Res, Thick Film, 62K, 0.2W, 0402; Resistance Panasonic 03AC6099
CHIP RES, THICK FILM, 62K, 0.2W, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.2W, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2253
Product Name Chip Res, Thick Film, 62K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details