Panasonic Chip Resistor - Surface Mount ERJ-PA2J563X

Description
RES SMD 56 KOHM 5% 1/5W 0402
Datasheet
Description
RES SMD 56 KOHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2J563X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2J563X
Chip Resistor - Surface Mount ERJ-PA2J563X
RES SMD 56 KOHM 5% 1/5W 0402

RES SMD 56 KOHM 5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic - 68AC2248 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic
68AC2248
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic 68AC2248
CHIP RES, THICK FILM, 56K, 0.2W, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.2W, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic - 03AC6094 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic
03AC6094
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic 03AC6094
CHIP RES, THICK FILM, 56K, 0.2W, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.2W, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2J563X 68AC2248
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms 56000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers