Panasonic Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic ERJ-PA2J514X

Description
CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic - 68AC2244 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic
68AC2244
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic 68AC2244
CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic - 03AC6090 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic
03AC6090
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic 03AC6090
CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2244
Product Name Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 510000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers