Panasonic Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic ERJ-PA2J510X

Description
CHIP RES, THICK FILM, 51R, 0.2W, 0402; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51R, 0.2W, 0402; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic - 68AC2240 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic
68AC2240
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic 68AC2240
CHIP RES, THICK FILM, 51R, 0.2W, 0402; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R, 0.2W, 0402; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic - 03AC6086 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic
03AC6086
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic 03AC6086
CHIP RES, THICK FILM, 51R, 0.2W, 0402; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R, 0.2W, 0402; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2240
Product Name Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details