Panasonic Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic ERJ-PA2J434X

Description
CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic - 03AC6085 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic
03AC6085
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic 03AC6085
CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic - 68AC2239 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic
68AC2239
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic 68AC2239
CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC6085
Product Name Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details