Panasonic Chip Res, Thick Film, 270K, 0.2W, 0402; Resistance Panasonic ERJ-PA2J274X

Description
CHIP RES, THICK FILM, 270K, 0.2W, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 270K, 0.2W, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 270K, 0.2W, 0402; Resistance Panasonic - 68AC2219 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270K, 0.2W, 0402; Resistance Panasonic
68AC2219
Chip Res, Thick Film, 270K, 0.2W, 0402; Resistance Panasonic 68AC2219
CHIP RES, THICK FILM, 270K, 0.2W, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 270K, 0.2W, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 270K, 0.2W, 0402; Resistance Panasonic - 03AC6065 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270K, 0.2W, 0402; Resistance Panasonic
03AC6065
Chip Res, Thick Film, 270K, 0.2W, 0402; Resistance Panasonic 03AC6065
CHIP RES, THICK FILM, 270K, 0.2W, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 270K, 0.2W, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2219
Product Name Chip Res, Thick Film, 270K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers