Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2J183X

Description
RES 18K OHM 5% 1/4W 0402
Datasheet
Description
RES 18K OHM 5% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2J183X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2J183X
Resistors - Chip Resistor - Surface Mount ERJ-PA2J183X
RES 18K OHM 5% 1/4W 0402

RES 18K OHM 5% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic - 03AC6049 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic
03AC6049
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic 03AC6049
CHIP RES, THICK FILM, 18K, 0.2W, 0402; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.2W, 0402; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic - 68AC2203 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic
68AC2203
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic 68AC2203
CHIP RES, THICK FILM, 18K, 0.2W, 0402; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.2W, 0402; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2J183X 03AC6049
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details