Panasonic Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic ERJ-PA2J113X

Description
CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic - 68AC2183 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic
68AC2183
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic 68AC2183
CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic - 03AC6029 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic
03AC6029
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic 03AC6029
CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 11 KOHM 5% 1/5W 0402 - 590-ERJ-PA2J113X - Utmel Electronic Limited
Hong Kong, China
RES SMD 11 KOHM 5% 1/5W 0402
590-ERJ-PA2J113X
RES SMD 11 KOHM 5% 1/5W 0402 590-ERJ-PA2J113X
RES SMD 11 KOHM 5% 1/5W 0402

RES SMD 11 KOHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 68AC2183 590-ERJ-PA2J113X
Product Name Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic RES SMD 11 KOHM 5% 1/5W 0402
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details