Panasonic RES SMD 91 OHM 1% 1/5W 0402 ERJ-PA2F91R0X

Description
RES SMD 91 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 91 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 91 OHM 1% 1/5W 0402 - 590-ERJ-PA2F91R0X - Utmel Electronic Limited
Hong Kong, China
RES SMD 91 OHM 1% 1/5W 0402
590-ERJ-PA2F91R0X
RES SMD 91 OHM 1% 1/5W 0402 590-ERJ-PA2F91R0X
RES SMD 91 OHM 1% 1/5W 0402

RES SMD 91 OHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic - 03AC6006 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic
03AC6006
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic 03AC6006
CHIP RES, THICK FILM, 91R, 0.2W, 0402; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.2W, 0402; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic - 68AC2160 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic
68AC2160
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic 68AC2160
CHIP RES, THICK FILM, 91R, 0.2W, 0402; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.2W, 0402; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F91R0X 03AC6006
Product Name RES SMD 91 OHM 1% 1/5W 0402 Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details