Panasonic Chip Res, Thick Film, 909K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F9093X

Description
CHIP RES, THICK FILM, 909K, 0.2W, 0402; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909K, 0.2W, 0402; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909K, 0.2W, 0402; Resistance Panasonic - 68AC2159 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.2W, 0402; Resistance Panasonic
68AC2159
Chip Res, Thick Film, 909K, 0.2W, 0402; Resistance Panasonic 68AC2159
CHIP RES, THICK FILM, 909K, 0.2W, 0402; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.2W, 0402; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909K, 0.2W, 0402; Resistance Panasonic - 03AC6005 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.2W, 0402; Resistance Panasonic
03AC6005
Chip Res, Thick Film, 909K, 0.2W, 0402; Resistance Panasonic 03AC6005
CHIP RES, THICK FILM, 909K, 0.2W, 0402; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.2W, 0402; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2159
Product Name Chip Res, Thick Film, 909K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 909000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers