Panasonic RES SMD 909 OHM 1% 1/5W 0402 ERJ-PA2F9090X

Description
RES SMD 909 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 909 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 909 OHM 1% 1/5W 0402 - 590-ERJ-PA2F9090X - Utmel Electronic Limited
Hong Kong, China
RES SMD 909 OHM 1% 1/5W 0402
590-ERJ-PA2F9090X
RES SMD 909 OHM 1% 1/5W 0402 590-ERJ-PA2F9090X
RES SMD 909 OHM 1% 1/5W 0402

RES SMD 909 OHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic - 03AC6002 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic
03AC6002
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic 03AC6002
CHIP RES, THICK FILM, 909R, 0.2W, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.2W, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic - 68AC2156 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic
68AC2156
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic 68AC2156
CHIP RES, THICK FILM, 909R, 0.2W, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.2W, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F9090X 03AC6002
Product Name RES SMD 909 OHM 1% 1/5W 0402 Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers