Panasonic Chip Res, Thick Film, 825R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F8250X

Description
CHIP RES, THICK FILM, 825R, 0.2W, 0402; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 825R, 0.2W, 0402; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 825R, 0.2W, 0402; Resistance Panasonic - 03AC5982 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.2W, 0402; Resistance Panasonic
03AC5982
Chip Res, Thick Film, 825R, 0.2W, 0402; Resistance Panasonic 03AC5982
CHIP RES, THICK FILM, 825R, 0.2W, 0402; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.2W, 0402; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825R, 0.2W, 0402; Resistance Panasonic - 68AC2136 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.2W, 0402; Resistance Panasonic
68AC2136
Chip Res, Thick Film, 825R, 0.2W, 0402; Resistance Panasonic 68AC2136
CHIP RES, THICK FILM, 825R, 0.2W, 0402; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.2W, 0402; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5982
Product Name Chip Res, Thick Film, 825R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details