Panasonic RES SMD 634 OHM 1% 1/5W 0402 ERJ-PA2F6340X

Description
RES SMD 634 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 634 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 634 OHM 1% 1/5W 0402 - 590-ERJ-PA2F6340X - Utmel Electronic Limited
Hong Kong, China
RES SMD 634 OHM 1% 1/5W 0402
590-ERJ-PA2F6340X
RES SMD 634 OHM 1% 1/5W 0402 590-ERJ-PA2F6340X
RES SMD 634 OHM 1% 1/5W 0402

RES SMD 634 OHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 634R, 0.2W, 0402; Resistance Panasonic - 68AC2076 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634R, 0.2W, 0402; Resistance Panasonic
68AC2076
Chip Res, Thick Film, 634R, 0.2W, 0402; Resistance Panasonic 68AC2076
CHIP RES, THICK FILM, 634R, 0.2W, 0402; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 634R, 0.2W, 0402; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 634R, 0.2W, 0402; Resistance Panasonic - 03AC5922 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634R, 0.2W, 0402; Resistance Panasonic
03AC5922
Chip Res, Thick Film, 634R, 0.2W, 0402; Resistance Panasonic 03AC5922
CHIP RES, THICK FILM, 634R, 0.2W, 0402; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 634R, 0.2W, 0402; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F6340X 68AC2076
Product Name RES SMD 634 OHM 1% 1/5W 0402 Chip Res, Thick Film, 634R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 390000 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details