Panasonic Chip Res, Thick Film, 562R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F5620X

Description
CHIP RES, THICK FILM, 562R, 0.2W, 0402; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 562R, 0.2W, 0402; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 562R, 0.2W, 0402; Resistance Panasonic - 03AC5892 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 562R, 0.2W, 0402; Resistance Panasonic
03AC5892
Chip Res, Thick Film, 562R, 0.2W, 0402; Resistance Panasonic 03AC5892
CHIP RES, THICK FILM, 562R, 0.2W, 0402; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 562R, 0.2W, 0402; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 562R, 0.2W, 0402; Resistance Panasonic - 68AC2046 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 562R, 0.2W, 0402; Resistance Panasonic
68AC2046
Chip Res, Thick Film, 562R, 0.2W, 0402; Resistance Panasonic 68AC2046
CHIP RES, THICK FILM, 562R, 0.2W, 0402; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 562R, 0.2W, 0402; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5892
Product Name Chip Res, Thick Film, 562R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers