RES 560 OHM 1% 1/4W 0402
CHIP RES, THICK FILM, 560R, 0.2W, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
CHIP RES, THICK FILM, 560R, 0.2W, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-PA2F5600X | 03AC5888 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 560R, 0.2W, 0402; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] |
| Resistance Range | 560 ohms | 560 ohms |
| Tolerance | 1 +/- % | 1 +/- % |