Panasonic Chip Resistor - Surface Mount ERJ-PA2F4871X

Description
RES SMD 4.87 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 4.87 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F4871X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F4871X
Chip Resistor - Surface Mount ERJ-PA2F4871X
RES SMD 4.87 KOHM 1% 1/5W 0402

RES SMD 4.87 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 4K87, 0.2W, 0402; Resistance Panasonic - 03AC5853 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K87, 0.2W, 0402; Resistance Panasonic
03AC5853
Chip Res, Thick Film, 4K87, 0.2W, 0402; Resistance Panasonic 03AC5853
CHIP RES, THICK FILM, 4K87, 0.2W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K87, 0.2W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K87, 0.2W, 0402; Resistance Panasonic - 68AC2007 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K87, 0.2W, 0402; Resistance Panasonic
68AC2007
Chip Res, Thick Film, 4K87, 0.2W, 0402; Resistance Panasonic 68AC2007
CHIP RES, THICK FILM, 4K87, 0.2W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K87, 0.2W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F4871X 03AC5853
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 4K87, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4870 ohms 4870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details